Bourns, Inc. Diode; Product Range Bourns SMCJ24A.

Description
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V; Qualification:- RoHS Compliant: Yes
Description
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode; Product Range Bourns - 30AC0320 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
30AC0320
Diode; Product Range Bourns 30AC0320
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V; Qualification:- RoHS Compliant: Yes

DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0320
Product Name Diode; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5550US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
RF Diodes - 863-2216-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers