Bourns, Inc. Circuit Protection - TVS - Diodes SMCJ180A-H

Description
Win Source Part Number: 1301166-SMCJ180A-H Category: Circuit Protection>TVS - Diodes Series: SMCJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 201V Voltage - Clamping (Max) @ Ipp: 292V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMCJ18
Request a Quote Datasheet
Description
Win Source Part Number: 1301166-SMCJ180A-H Category: Circuit Protection>TVS - Diodes Series: SMCJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 201V Voltage - Clamping (Max) @ Ipp: 292V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMCJ18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301166-SMCJ180A-H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301166-SMCJ180A-H
Circuit Protection - TVS - Diodes 1301166-SMCJ180A-H
Win Source Part Number: 1301166-SMCJ180A-H Category: Circuit Protection>TVS - Diodes Series: SMCJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 201V Voltage - Clamping (Max) @ Ipp: 292V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMCJ18

Win Source Part Number: 1301166-SMCJ180A-H
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Voltage - Breakdown (Min): 201V
Voltage - Clamping (Max) @ Ipp: 292V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMCJ18

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ180A-H - ERSAELECTRONICS PTE. LTD.
Singapore
TVS Protection Diode
144-SMCJ180A-H
TVS Protection Diode 144-SMCJ180A-H
TVS DIODE 180VWM 292VC SMC Product overview: SMCJ180A-H from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ180A-H can be used for catalog matching and distributor lookup.

TVS DIODE 180VWM 292VC SMC Product overview: SMCJ180A-H from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ180A-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ180A-H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ180A-H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ180A-H
TVS DIODE 180VWM 292VC SMC

TVS DIODE 180VWM 292VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1301166-SMCJ180A-H 144-SMCJ180A-H SMCJ180A-H
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 292 volts 292 volts
VBR 201 volts 201 volts
Unlock Full Specs
to access all available technical data