24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 15volts 5uA 61.5 Amps Bi-Dir
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 15V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ15CABCT-ND | SMCJ15CA | SMCJ15CA | 67R0241 | 64AH8657 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 1.5Kw, 15V, Bidir, Do-214Ab; Product Range Bourns |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | ||
| VBR | 16.7 volts | 16.7 volts |