Bourns, Inc. Product Range Bourns SMCJ150CA.

Description
Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:167V; Maximum Breakdown Voltage:185V RoHS Compliant: Yes
Datasheet
Description
Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:167V; Maximum Breakdown Voltage:185V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 15AC0325 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
15AC0325
Product Range Bourns 15AC0325
Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:167V; Maximum Breakdown Voltage:185V RoHS Compliant: Yes

Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:167V; Maximum Breakdown Voltage:185V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0325
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1304-011LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - HR1N4487US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 17 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details