Bourns, Inc. Product Range Bourns SMBJ9.0CA.

Description
Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:10V; Maximum Breakdown Voltage:11.1V RoHS Compliant: Yes
Datasheet
Description
Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:10V; Maximum Breakdown Voltage:11.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC0306 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC0306
Product Range Bourns 30AC0306
Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:10V; Maximum Breakdown Voltage:11.1V RoHS Compliant: Yes

Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:10V; Maximum Breakdown Voltage:11.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0306
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Hard To Find - 10BQ015PBF - 1121017-10BQ015PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Voltage Regulator diode (Zener diode) - HR1N4491 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 12 mA
IR 0.2500 mA
View Details