Bourns, Inc. Product Range Bourns SMBJ8.0A.

Description
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:8.89V RoHS Compliant: Yes
Description
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:8.89V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC0303 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC0303
Product Range Bourns 30AC0303
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:8.89V RoHS Compliant: Yes

Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:8.89V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0303
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S8R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.2 volts
IR 0.0100 mA
View Details
Single Phase Bridge - 3SBMA0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 1000 volts
View Details