Bourns, Inc. Diode, Full Reel; Product Range Bourns SMBJ58A.

Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 30AC0295 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
30AC0295
Diode, Full Reel; Product Range Bourns 30AC0295
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0295
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1460448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4460US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
Diode and Rectifier - 284-SMP1321-074 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details