Bourns, Inc. Product Range Bourns SMBJ51A.

Description
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:56.7V; Maximum Breakdown Voltage:62.7V RoHS Compliant: Yes
Description
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:56.7V; Maximum Breakdown Voltage:62.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC0294 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC0294
Product Range Bourns 30AC0294
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:56.7V; Maximum Breakdown Voltage:62.7V RoHS Compliant: Yes

Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:56.7V; Maximum Breakdown Voltage:62.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0294
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1460578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details