Bourns, Inc. Diode, Full Reel; Product Range Bourns SMBJ5.0CA.

Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:6.4V RoHS Compliant: Yes
Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:6.4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 28AC2255 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
28AC2255
Diode, Full Reel; Product Range Bourns 28AC2255
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:6.4V RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:6.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC2255
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Ideal Diodes - 1580420 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
RF PIN Diode - CLA4601-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 15 volts
View Details