Bourns, Inc. Diode, Full Reel; Product Range Bourns SMBJ28CA.

Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V; Qualification:- RoHS Compliant: Yes
Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SMBJ series diode, specifically part number 30AC0289, is a transient voltage suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection. It features a bidirectional polarity with a reverse standoff voltage of 28V and a maximum clamping voltage of 45.4V. The diode is housed in a DO-214AA (SMB) case style and has two pins. This diode offers a minimum breakdown voltage of 31.1V and is compliant with RoHS standards. It is suitable for applications in portable communications, computing, and video equipment, where compact size and high performance are essential. The device is capable of handling a peak pulse power dissipation of 600 watts and a peak forward surge current of 100 amps. Its operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions. Engineers considering this diode for their projects should note its fast response times, which are less than 1.0 picosecond for unidirectional devices, ensuring effective protection against voltage transients.

Datasheet Summary
Powered by GS/AI

The Bourns SMBJ series diode, specifically part number 30AC0289, is a transient voltage suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection. It features a bidirectional polarity with a reverse standoff voltage of 28V and a maximum clamping voltage of 45.4V. The diode is housed in a DO-214AA (SMB) case style and has two pins. This diode offers a minimum breakdown voltage of 31.1V and is compliant with RoHS standards. It is suitable for applications in portable communications, computing, and video equipment, where compact size and high performance are essential. The device is capable of handling a peak pulse power dissipation of 600 watts and a peak forward surge current of 100 amps. Its operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions. Engineers considering this diode for their projects should note its fast response times, which are less than 1.0 picosecond for unidirectional devices, ensuring effective protection against voltage transients.

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 30AC0289 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
30AC0289
Diode, Full Reel; Product Range Bourns 30AC0289
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0289
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4462US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 191 mA
IR 1 mA
View Details
RF PIN Diode - SMP1322-075LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers