Bourns, Inc. Diode, Full Reel; Product Range Bourns SMBJ15CA.

Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V; Qualification:- RoHS Compliant: Yes
Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 28AC2244 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
28AC2244
Diode, Full Reel; Product Range Bourns 28AC2244
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC2244
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Schottky Diode - DMF2822-TBD - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details