Bourns, Inc. Product Range Bourns SMBJ150A.

Description
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:167V; Maximum Breakdown Voltage:185V RoHS Compliant: Yes
Datasheet
Description
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:167V; Maximum Breakdown Voltage:185V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 28AC2245 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
28AC2245
Product Range Bourns 28AC2245
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:167V; Maximum Breakdown Voltage:185V RoHS Compliant: Yes

Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:167V; Maximum Breakdown Voltage:185V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC2245
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4474US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details