Bourns, Inc. Diode, Full Reel; Product Range Bourns SMAJ7.0CA.

Description
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:7.78V RoHS Compliant: Yes
Description
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:7.78V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 30AC0270 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
30AC0270
Diode, Full Reel; Product Range Bourns 30AC0270
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:7.78V RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:7.78V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0270
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details