Bourns, Inc. Product Range Bourns SMAJ58CA.

Description
Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Maximum Breakdown Voltage:71.2V RoHS Compliant: Yes
Datasheet
Description
Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Maximum Breakdown Voltage:71.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 15AC0311 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
15AC0311
Product Range Bourns 15AC0311
Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Maximum Breakdown Voltage:71.2V RoHS Compliant: Yes

Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Maximum Breakdown Voltage:71.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0311
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details