Bourns, Inc. Product Range Bourns SMAJ170A.

Description
Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:170V; Clamping Voltage Vc Max:275V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:189V RoHS Compliant: Yes
Description
Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:170V; Clamping Voltage Vc Max:275V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:189V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC0255 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC0255
Product Range Bourns 30AC0255
Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:170V; Clamping Voltage Vc Max:275V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:189V RoHS Compliant: Yes

Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:170V; Clamping Voltage Vc Max:275V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:189V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0255
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Bridge Rectifiers - 1223292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details