Bourns, Inc. Diode, Full Reel; Product Range Bourns SMAJ12CA.

Description
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 28AC2228 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
28AC2228
Diode, Full Reel; Product Range Bourns 28AC2228
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC2228
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Zener Diodes - 1223263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details