Bourns, Inc. Diode; Product Range Bourns SMAJ10CA.

Description
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode; Product Range Bourns - 30AC0242 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
30AC0242
Diode; Product Range Bourns 30AC0242
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Qualification:- RoHS Compliant: Yes

DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0242
Product Name Diode; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.25 volts
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4972 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 122 mA
IR 2 mA
View Details