Bourns, Inc. TVS Diodes SM8S30CA-Q

Description
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218
Request a Quote Datasheet
Description
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SM8S30CA-QTR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218

48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218

Buy Now Datasheet
TVS Diodes - 118-SM8S30CA-QCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC DO218

TVS DIODE 30VWM 48.4VC DO218

Buy Now Datasheet
TVS Diodes - 118-SM8S30CA-QDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC DO218

TVS DIODE 30VWM 48.4VC DO218

Buy Now Datasheet
TVS Protection Diode - 144-SM8S30CA-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S30CA-Q
TVS Protection Diode 144-SM8S30CA-Q
TVS DIODE 30VWM 48.4VC DO218 Product overview: SM8S30CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S30CA-Q can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC DO218 Product overview: SM8S30CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S30CA-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301564-SM8S30CA-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301564-SM8S30CA-Q
Circuit Protection - TVS - Diodes 1301564-SM8S30CA-Q
Win Source Part Number: 1301564-SM8S30CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM8SF-Q Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 136A Package / Case: DO-218AB Supplier Device Package: DO-218 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SM8S30CA-QDKR,11 8-SM8S30CA-QCT,SM8S3 0CA-Q,118-SM8S30CA-Q TR Base Product Number: SM8S3

Win Source Part Number: 1301564-SM8S30CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 136A
Package / Case: DO-218AB
Supplier Device Package: DO-218
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SM8S30CA-QDKR,118-SM8S30CA-QCT,SM8S30CA-Q,118-SM8S30CA-QTR
Base Product Number: SM8S3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S30CA-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S30CA-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S30CA-Q
TVS DIODE 30VWM 48.4VC DO218

TVS DIODE 30VWM 48.4VC DO218

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SM8S30CA-QTR-ND 144-SM8S30CA-Q 1301564-SM8S30CA-Q SM8S30CA-Q
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts
VC 48.4 volts 48.4 volts 48.4 volts
Unlock Full Specs
to access all available technical data