45.4V Clamp 145A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 28VWM 45.4VC DO218 Product overview: SM8S28CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S28CA-Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301550-SM8S28CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 145A
Package / Case: DO-218AB
Supplier Device Package: DO-218
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SM8S2
TVS DIODE 28VWM 45.4VC DO218
DIO TVS VWM 28V 6K6W BIDIR SM8S AEC-Q
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S28CA-Q-ND | 144-SM8S28CA-Q | 1301550-SM8S28CA-Q | SM8S28CA-Q | 95AC3526 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 28V 6K6W Bidir Sm8S Aec-Q Bourns Jw Miller |
| Configuration | Single | Single | |||
| Package | DO-218AB | Tape & Reel (TR) | DO-218AB | DO-218 | |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts | |
| VC | 45.4 volts | 45.4 volts | 45.4 volts |