Bourns, Inc. TVS Diodes SM8S24A-Q

Description
TVS DIODE 24VWM 38.9VC DO218
Request a Quote Datasheet
Description
TVS DIODE 24VWM 38.9VC DO218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SM8S24A-QDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 38.9VC DO218

TVS DIODE 24VWM 38.9VC DO218

Buy Now Datasheet
TVS Diodes - 118-SM8S24A-QTR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218

38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218

Buy Now Datasheet
TVS Diodes - 118-SM8S24A-QCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 38.9VC DO218

TVS DIODE 24VWM 38.9VC DO218

Buy Now Datasheet
TVS Protection Diode - 144-SM8S24A-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S24A-Q
TVS Protection Diode 144-SM8S24A-Q
TVS DIODE 24VWM 38.9VC DO218 Product overview: SM8S24A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S24A-Q can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC DO218 Product overview: SM8S24A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S24A-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301560-SM8S24A-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301560-SM8S24A-Q
Circuit Protection - TVS - Diodes 1301560-SM8S24A-Q
Win Source Part Number: 1301560-SM8S24A-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM8SF-Q Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 170A Package / Case: DO-218AB Supplier Device Package: DO-218 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SM8S24A-QCT,118- SM8S24A-QDKR,SM8S24A -Q,118-SM8S24A-QTR Base Product Number: SM8S2

Win Source Part Number: 1301560-SM8S24A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 170A
Package / Case: DO-218AB
Supplier Device Package: DO-218
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SM8S24A-QCT,118-SM8S24A-QDKR,SM8S24A-Q,118-SM8S24A-QTR
Base Product Number: SM8S2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S24A-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S24A-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S24A-Q
TVS DIODE 24VWM 38.9VC DO218

TVS DIODE 24VWM 38.9VC DO218

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM8S24A-Q
TVS Diodes / ESD Suppressors SM8S24A-Q
TVS Diodes / ESD Suppressors SM8S-Q Transient Voltage Suppressor Diode

TVS Diodes / ESD Suppressors SM8S-Q Transient Voltage Suppressor Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SM8S24A-QDKR-ND 144-SM8S24A-Q 1301560-SM8S24A-Q SM8S24A-Q SM8S24A-Q
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218 DO-218-2
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts
VC 38.9 volts 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data