Bourns, Inc. Circuit Protection - TVS - Diodes SM8S22CA-Q

Description
Win Source Part Number: 1301552-SM8S22CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM8SF-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 186A Package / Case: DO-218AB Supplier Device Package: DO-218 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SM8S2
Request a Quote Datasheet
Description
Win Source Part Number: 1301552-SM8S22CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM8SF-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 186A Package / Case: DO-218AB Supplier Device Package: DO-218 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SM8S2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301552-SM8S22CA-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301552-SM8S22CA-Q
Circuit Protection - TVS - Diodes 1301552-SM8S22CA-Q
Win Source Part Number: 1301552-SM8S22CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM8SF-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 186A Package / Case: DO-218AB Supplier Device Package: DO-218 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SM8S2

Win Source Part Number: 1301552-SM8S22CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 186A
Package / Case: DO-218AB
Supplier Device Package: DO-218
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SM8S2

Buy Now Datasheet
TVS Protection Diode - 144-SM8S22CA-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S22CA-Q
TVS Protection Diode 144-SM8S22CA-Q
TVS DIODE 22VWM 35.5VC DO218 Product overview: SM8S22CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22CA-Q can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC DO218 Product overview: SM8S22CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22CA-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM8S22CA-Q-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM8S22CA-Q-ND
TVS Diodes SM8S22CA-Q-ND
35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218

35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S22CA-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S22CA-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S22CA-Q
TVS DIODE 22VWM 35.5VC DO218

TVS DIODE 22VWM 35.5VC DO218

Supplier's Site
Dio Tvs Vwm 22V 6K6W Bidir Sm8S Aec-Q Bourns Jw Miller - 95AC3520 - Newark, An Avnet Company
Chicago, IL, United States
Dio Tvs Vwm 22V 6K6W Bidir Sm8S Aec-Q Bourns Jw Miller
95AC3520
Dio Tvs Vwm 22V 6K6W Bidir Sm8S Aec-Q Bourns Jw Miller 95AC3520
DIO TVS VWM 22V 6K6W BIDIR SM8S AEC-Q

DIO TVS VWM 22V 6K6W BIDIR SM8S AEC-Q

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1301552-SM8S22CA-Q 144-SM8S22CA-Q SM8S22CA-Q-ND SM8S22CA-Q 95AC3520
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Dio Tvs Vwm 22V 6K6W Bidir Sm8S Aec-Q Bourns Jw Miller
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts
VC 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data