Bourns, Inc. TVS Diodes SM8S22A-Q

Description
35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218
Request a Quote Datasheet
Description
35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM8S22A-Q-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM8S22A-Q-ND
TVS Diodes SM8S22A-Q-ND
35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218

35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218

Buy Now Datasheet
TVS Protection Diode - 144-SM8S22A-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S22A-Q
TVS Protection Diode 144-SM8S22A-Q
TVS DIODE 22VWM 35.5VC DO218 Product overview: SM8S22A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22A-Q can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC DO218 Product overview: SM8S22A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22A-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301545-SM8S22A-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301545-SM8S22A-Q
Circuit Protection - TVS - Diodes 1301545-SM8S22A-Q
Win Source Part Number: 1301545-SM8S22A-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM8SF-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 186A Package / Case: DO-218AB Supplier Device Package: DO-218 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SM8S2

Win Source Part Number: 1301545-SM8S22A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 186A
Package / Case: DO-218AB
Supplier Device Package: DO-218
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SM8S2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S22A-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S22A-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S22A-Q
TVS DIODE 22VWM 35.5VC DO218

TVS DIODE 22VWM 35.5VC DO218

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM8S22A-Q-ND 144-SM8S22A-Q 1301545-SM8S22A-Q SM8S22A-Q
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts
VC 35.5 volts 35.5 volts 35.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA160AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2139284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details