Win Source Part Number: 1301554-SM8S18CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 226A
Package / Case: DO-218AB
Supplier Device Package: DO-218
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SM8S1
29.2V Clamp 226A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 18VWM 29.2VC DO218 Product overview: SM8S18CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S18CA-Q can be used for catalog matching and distributor lookup.
TVS DIODE 18VWM 29.2VC DO218
DIO TVS VWM 18V 6K6W BIDIR SM8S AEC-Q
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301554-SM8S18CA-Q | SM8S18CA-Q-ND | 144-SM8S18CA-Q | SM8S18CA-Q | 95AC3516 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 18V 6K6W Bidir Sm8S Aec-Q Bourns Jw Miller |
| Package | DO-218AB | DO-218AB | Tape & Reel (TR) | DO-218 | |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts | |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | ||
| VBR | 20 volts | 20 volts | 20 volts |