Bourns, Inc. Pulse Transformers SM51108PEL

Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - SM51108PELTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM51108PELTR-ND
Pulse Transformers SM51108PELTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
350UH Pulse Transformer - 166-SM51108PEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-SM51108PEL
350UH Pulse Transformer 166-SM51108PEL
PULSE XFMR 1CT:1CT 350UH Product overview: SM51108PEL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM51108PEL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 350UH Product overview: SM51108PEL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM51108PEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - SM51108PEL - 895470-SM51108PEL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - SM51108PEL
895470-SM51108PEL
Pulse Transformers - SM51108PEL 895470-SM51108PEL
Manufacturer: Bourns Inc. Win Source Part Number: 895470-SM51108PEL Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SM511 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: SM51108PELDKR, SM51108PELTR, SM51108PEL-ND, SM51108PELCT

Manufacturer: Bourns Inc.
Win Source Part Number: 895470-SM51108PEL
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SM511
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: SM51108PELDKR, SM51108PELTR, SM51108PEL-ND, SM51108PELCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SM51108PEL
Audio Transformers / Signal Transformers SM51108PEL
Audio Transformers / Signal Transformers 10/100 BASE Tx VoIP POE MODULE

Audio Transformers / Signal Transformers 10/100 BASE Tx VoIP POE MODULE

Buy Now Datasheet
Transformer, Pulse, 1Ct Bourns - 93X9663 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Pulse, 1Ct Bourns
93X9663
Transformer, Pulse, 1Ct Bourns 93X9663
TRANSFORMER, PULSE, 1CT:1CT, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, PULSE, 1CT:1CT, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformers - SM51108PEL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
SM51108PEL
Pulse Transformers SM51108PEL
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
SM51108PEL
Transformers - Pulse Transformers SM51108PEL
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number SM51108PELTR-ND 166-SM51108PEL 895470-SM51108PEL SM51108PEL 93X9663 SM51108PEL SM51108PEL
Product Name Pulse Transformers 350UH Pulse Transformer Pulse Transformers - SM51108PEL Audio Transformers / Signal Transformers Transformer, Pulse, 1Ct Bourns Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL16-3100 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting Chassis
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details