Bourns, Inc. Pulse Transformers SM51108EL

Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - SM51108ELTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM51108ELTR-ND
Pulse Transformers SM51108ELTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
350UH Pulse Transformer - 166-SM51108EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-SM51108EL
350UH Pulse Transformer 166-SM51108EL
PULSE XFMR 1CT:1CT 350UH Product overview: SM51108EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM51108EL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 350UH Product overview: SM51108EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM51108EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - SM51108EL - 1250987-SM51108EL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - SM51108EL
1250987-SM51108EL
Pulse Transformers - SM51108EL 1250987-SM51108EL
Manufacturer: Bourns Inc. Win Source Part Number: 1250987-SM51108EL Series: * Size: 0.472" L x 0.276" W (12.00mm x 7.00mm) Part Status: Obsolete(EOL) Family Name: SM Categories: Transformers Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.224" (5.70mm) Alternative Parts (Cross-Reference): SM51108PEL; Introduction Date: February 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1250987-SM51108EL
Series: *
Size: 0.472" L x 0.276" W (12.00mm x 7.00mm)
Part Status: Obsolete(EOL)
Family Name: SM
Categories: Transformers
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.224" (5.70mm)
Alternative Parts (Cross-Reference): SM51108PEL;
Introduction Date: February 21, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
SM51108EL
Transformers - Pulse Transformers SM51108EL
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number SM51108ELTR-ND 166-SM51108EL 1250987-SM51108EL SM51108EL
Product Name Pulse Transformers 350UH Pulse Transformer Pulse Transformers - SM51108EL Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB3058-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers
Pulse Transformers - 475545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Pulse Transformers
Standards RoHS
Operating Temperature -40 C (-40 F)
View Details