10/100 BASE TX LAN POE +85 C, IE Product overview: SM13126PEL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM13126PEL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1232761-SM13126PEL
Category: Transformers>Pulse Transformers
Series: Automotive, AEC-Q200, SM
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T, Power over Ethernet (PoE)
Inductance: 350µH
Height - Seated (Max): 0.222" (5.65mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: SM13126PELDKR,SM1312
350µH LAN 10/100 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
350µH LAN 10/100 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
350µH LAN 10/100 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
XFMR, 10/100 BASE-TX, POE, 2PORT, SMD; No. of Ports:2 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes
10/100 BASE TX LAN POE +85 C, IE
10/100 BASE TX LAN POE +85 C, IE
Audio Transformers / Signal Transformers LAN 10/100 BASE-T XFMR +85C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-SM13126PEL | 1232761-SM13126PEL | SM13126PELCT-ND | 29AH7357 | SM13126PEL | SM13126PEL | SM13126PEL |
| Product Name | Pulse Transformer | Transformers - Pulse Transformers | Pulse Transformers | Xfmr, 10/100 Base-Tx, Poe, 2Port, Smd; No. Of Ports Bourns | Pulse Transformers | Transformers - Pulse Transformers | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |