Bourns, Inc. 3.5A Circuit Protection Fuse SF-3812TL350T-2

Description
FUSE BOARD MNT 3.5A 250VAC 2SMD Product overview: SF-3812TL350T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812TL350T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 3.5A 250VAC 2SMD Product overview: SF-3812TL350T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812TL350T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5A Circuit Protection Fuse
139-SF-3812TL350T-2
3.5A Circuit Protection Fuse 139-SF-3812TL350T-2
FUSE BOARD MNT 3.5A 250VAC 2SMD Product overview: SF-3812TL350T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812TL350T-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 3.5A 250VAC 2SMD Product overview: SF-3812TL350T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812TL350T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1301950-SF-3812TL350T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301950-SF-3812TL350T-2
Circuit Protection - Fuses 1301950-SF-3812TL350T-2
Win Source Part Number: 1301950-SF-3812TL350 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-3812TM-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 57.82 DC Cold Resistance: 0.0199 Ohms Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-3812TL350T-2TR,SF -3812TL350T-2DKR,SF- 3812TL350T-2CT Base Product Number: SF-3812 Approval Agency: TUV, UL

Win Source Part Number: 1301950-SF-3812TL350T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-3812TM-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 57.82
DC Cold Resistance: 0.0199 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-3812TL350T-2TR,SF-3812TL350T-2DKR,SF-3812TL350T-2CT
Base Product Number: SF-3812
Approval Agency: TUV, UL

Buy Now Datasheet
Fuses - SF-3812TL350T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812TL350T-2CT-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812TL350T-2TR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - SF-3812TL350T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-3812TL350T-2
Circuit Protection - Fuses SF-3812TL350T-2
FUSE BOARD MNT 3.5A 250VAC 2SMD

FUSE BOARD MNT 3.5A 250VAC 2SMD

Supplier's Site
Fuse, Time Delay, 3.5A, 250Vac, 3812; Fuse Current Bourns - 99AC4318 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 3.5A, 250Vac, 3812; Fuse Current Bourns
99AC4318
Fuse, Time Delay, 3.5A, 250Vac, 3812; Fuse Current Bourns 99AC4318
FUSE, TIME DELAY, 3.5A, 250VAC, 3812; Fuse Current:3.5A; Product Range:SinglFuse SF-3812TL-T Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:3812; Breaking Capacity Current RoHS Compliant: Yes

FUSE, TIME DELAY, 3.5A, 250VAC, 3812; Fuse Current:3.5A; Product Range:SinglFuse SF-3812TL-T Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:3812; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-3812TL350T-2 1301950-SF-3812TL350T-2 SF-3812TL350T-2DKR-ND SF-3812TL350T-2 99AC4318
Product Name 3.5A Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses Fuse, Time Delay, 3.5A, 250Vac, 3812; Fuse Current Bourns
Mounting Surface Mount SMD (SMT) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers