Bourns, Inc. SMD 1.25A Circuit Protection Fuse SF-3812SP125T-2

Description
FUSE BRD 1.25A 250VAC/250VDC SMD Product overview: SF-3812SP125T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812SP125T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD 1.25A 250VAC/250VDC SMD Product overview: SF-3812SP125T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812SP125T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.25A Circuit Protection Fuse
139-SF-3812SP125T-2
SMD 1.25A Circuit Protection Fuse 139-SF-3812SP125T-2
FUSE BRD 1.25A 250VAC/250VDC SMD Product overview: SF-3812SP125T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812SP125T-2 can be used for catalog matching and distributor lookup.

FUSE BRD 1.25A 250VAC/250VDC SMD Product overview: SF-3812SP125T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812SP125T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1301956-SF-3812SP125T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301956-SF-3812SP125T-2
Circuit Protection - Fuses 1301956-SF-3812SP125T-2
Win Source Part Number: 1301956-SF-3812SP125 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-3812SP-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A AC, 100A DC Melting I2t: 5.04 DC Cold Resistance: 0.105 Ohms Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-3812SP125T-2TR,SF -3812SP125T-2CT,SF-3 812SP125T-2DKR Base Product Number: SF-3812 Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301956-SF-3812SP125T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-3812SP-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200A AC, 100A DC
Melting I2t: 5.04
DC Cold Resistance: 0.105 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-3812SP125T-2TR,SF-3812SP125T-2CT,SF-3812SP125T-2DKR
Base Product Number: SF-3812
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Fuses - SF-3812SP125T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812SP125T-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812SP125T-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Time Delay, 1.25A, 3812; Fuse Current Bourns - 26AH0096 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 1.25A, 3812; Fuse Current Bourns
26AH0096
Fuse, Time Delay, 1.25A, 3812; Fuse Current Bourns 26AH0096
FUSE, TIME DELAY, 1.25A, 3812; Fuse Current:1.25A; Product Range:SinglFuse SF-3812SP-T Series; Voltage Rating VAC:250V; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:3812; Breaking Capacity Current AC:250A;RoHS Compliant: Yes

FUSE, TIME DELAY, 1.25A, 3812; Fuse Current:1.25A; Product Range:SinglFuse SF-3812SP-T Series; Voltage Rating VAC:250V; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:3812; Breaking Capacity Current AC:250A;RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-3812SP125T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-3812SP125T-2
Circuit Protection - Fuses SF-3812SP125T-2
FUSE BRD 1.25A 250VAC/250VDC SMD

FUSE BRD 1.25A 250VAC/250VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-3812SP125T-2 1301956-SF-3812SP125T-2 SF-3812SP125T-2DKR-ND 26AH0096 SF-3812SP125T-2
Product Name SMD 1.25A Circuit Protection Fuse Circuit Protection - Fuses Fuses Fuse, Time Delay, 1.25A, 3812; Fuse Current Bourns Circuit Protection - Fuses
Mounting Surface Mount SMD (SMT) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data