Bourns, Inc. Fuses SF-3812F2500T-2

Description
25A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
25A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-3812F2500T-2TR-ND - DigiKey
Thief River Falls, MN, United States
25A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

25A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812F2500T-2CT-ND - DigiKey
Thief River Falls, MN, United States
25A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

25A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812F2500T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
25A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

25A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Non Resettable Fuses - 1878666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1878666
Non Resettable Fuses 1878666
Bourns SF-3812F2500T-2

Bourns SF-3812F2500T-2

Supplier's Site
Non Resettable Fuses - 1878679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1878679
Non Resettable Fuses 1878679
Bourns SF-3812F2500T-2

Bourns SF-3812F2500T-2

Supplier's Site
Circuit Protection - Fuses - 1301958-SF-3812F2500T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301958-SF-3812F2500T-2
Circuit Protection - Fuses 1301958-SF-3812F2500T-2
Win Source Part Number: 1301958-SF-3812F2500 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-3812F-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 130A DC Melting I2t: 625 DC Cold Resistance: 0.0024 Ohms Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-3812F2500T-2CT,SF -3812F2500T-2DKR,SF- 3812F2500T-2TR Base Product Number: SF-3812 Approval Agency: cUL, UL

Win Source Part Number: 1301958-SF-3812F2500T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-3812F-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 80 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 130A DC
Melting I2t: 625
DC Cold Resistance: 0.0024 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-3812F2500T-2CT,SF-3812F2500T-2DKR,SF-3812F2500T-2TR
Base Product Number: SF-3812
Approval Agency: cUL, UL

Buy Now Datasheet
Singapore, Singapore
25A Circuit Protection Fuse
139-SF-3812F2500T-2
25A Circuit Protection Fuse 139-SF-3812F2500T-2
FUSE BRD MT 25A 250VAC/80DC 2SMD Product overview: SF-3812F2500T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812F2500T-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 25A 250VAC/80DC 2SMD Product overview: SF-3812F2500T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812F2500T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-3812F2500T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-3812F2500T-2
Circuit Protection - Fuses SF-3812F2500T-2
FUSE BRD MT 25A 250VAC/80DC 2SMD

FUSE BRD MT 25A 250VAC/80DC 2SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SF-3812F2500T-2TR-ND 1878666 1301958-SF-3812F2500T-2 139-SF-3812F2500T-2 SF-3812F2500T-2
Product Name Fuses Non Resettable Fuses Circuit Protection - Fuses 25A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 130 amps 130 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data