FUSE BRD MT 15A 250VAC/80DC 2SMD Product overview: SF-3812F1500T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812F1500T-2 can be used for catalog matching and distributor lookup.
15A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
15A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
15A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 1301959-SF-3812F1500
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-3812F-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 80 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 130A DC
Melting I2t: 141.75
DC Cold Resistance: 0.005 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-3812F1500T-2CT,SF
Base Product Number: SF-3812
Approval Agency: cUL, UL
FUSE BRD MT 15A 250VAC/80DC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-3812F1500T-2 | SF-3812F1500T-2TR-ND | 1301959-SF-3812F1500T-2 | 1878664 | SF-3812F1500T-2 |
| Product Name | 15A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Non Resettable Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | SMD (SMT) | ||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 15 amps | 15 amps | 15 amps | ||
| Rated Breaking Capacity | 100 amps | 130 amps | 130 amps | 100 amps |