Bourns, Inc. Fuses SF-3812F1000T-2

Description
10A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
10A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-3812F1000T-2CT-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812F1000T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812F1000T-2TR-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
10A Circuit Protection Fuse
139-SF-3812F1000T-2
10A Circuit Protection Fuse 139-SF-3812F1000T-2
FUSE BRD MT 10A 250VAC/80DC 2SMD Product overview: SF-3812F1000T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812F1000T-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 10A 250VAC/80DC 2SMD Product overview: SF-3812F1000T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812F1000T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1301960-SF-3812F1000T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301960-SF-3812F1000T-2
Circuit Protection - Fuses 1301960-SF-3812F1000T-2
Win Source Part Number: 1301960-SF-3812F1000 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-3812F-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 130A DC Melting I2t: 75 DC Cold Resistance: 0.0067 Ohms Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-3812F1000T-2TR,SF -3812F1000T-2DKR,SF- 3812F1000T-2CT Base Product Number: SF-3812 Approval Agency: cUL, UL

Win Source Part Number: 1301960-SF-3812F1000T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-3812F-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 80 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 130A DC
Melting I2t: 75
DC Cold Resistance: 0.0067 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-3812F1000T-2TR,SF-3812F1000T-2DKR,SF-3812F1000T-2CT
Base Product Number: SF-3812
Approval Agency: cUL, UL

Buy Now Datasheet
Circuit Protection - Fuses - SF-3812F1000T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-3812F1000T-2
Circuit Protection - Fuses SF-3812F1000T-2
FUSE BRD MT 10A 250VAC/80DC 2SMD

FUSE BRD MT 10A 250VAC/80DC 2SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SF-3812F1000T-2CT-ND 139-SF-3812F1000T-2 1301960-SF-3812F1000T-2 SF-3812F1000T-2
Product Name Fuses 10A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110442 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details