FUSE BOARD MOUNT 20A 60VDC 2SMD Product overview: SF-2923HC20C-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2923HC20C-2 can be used for catalog matching and distributor lookup.
20A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
20A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
20A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Win Source Part Number: 1301964-SF-2923HC20C
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2923HC-C
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 60 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I2t: 108
DC Cold Resistance: 0.002 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.228" W x 0.157" H (7.30mm x 5.80mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2923HC20C-2TR,SF-
Base Product Number: SF-2923
Approval Agency: UL
FUSE, HIGH CURRENT, 20A, 2923; Fuse Current:20A; Product Range:SinglFuse SF-2923HC-C Series; Voltage Rating VAC:-; Voltage Rating V DC:60V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:2923; Breaking Capacity RoHS Compliant: Yes
FUSE BOARD MOUNT 20A 60VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-2923HC20C-2 | SF-2923HC20C-2CT-ND | 1301964-SF-2923HC20C-2 | 94AC9379 | SF-2923HC20C-2 |
| Product Name | 20A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, High Current, 20A, 2923; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | SMD (SMT) | ||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps |