Bourns, Inc. Fuses SF-2410SP125W-2

Description
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-2410SP125W-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP125W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP125W-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-2410SP125W-2
Circuit Protection - Fuses SF-2410SP125W-2
FUSE BRD 1.25A 250VAC/125DC 2410

FUSE BRD 1.25A 250VAC/125DC 2410

Supplier's Site
Fuse, Smd, Time Delay, 1.25A, 2410; Fuse Current Bourns - 62AC8184 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Time Delay, 1.25A, 2410; Fuse Current Bourns
62AC8184
Fuse, Smd, Time Delay, 1.25A, 2410; Fuse Current Bourns 62AC8184
FUSE, SMD, TIME DELAY, 1.25A, 2410; Fuse Current:1.25A; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, TIME DELAY, 1.25A, 2410; Fuse Current:1.25A; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number SF-2410SP125W-2TR-ND SF-2410SP125W-2 62AC8184
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, Time Delay, 1.25A, 2410; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312409 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 13 amps
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers