800mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
800mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
800mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
FUSE BRD 800MA 250VAC/125DC 2410
FUSE, SMD, TIME DELAY, 0.8A, 2410; Fuse Current:800mA; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | SF-2410SP080W-2CT-ND | SF-2410SP080W-2 | 62AC8182 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Smd, Time Delay, 0.8A, 2410; Fuse Current Bourns |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |