FUSE BOARD MOUNT 3A 125VDC 2410 Product overview: SF-2410FPA300W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FPA300W-2
Win Source Part Number: 1302019-SF-2410FPA30
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPA-W
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.73
DC Cold Resistance: 0.0249 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-2410FPA300W-2
Approval Agency: cUL, UL
3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
FUSE, AEC-Q200, FAST ACT, 3A, 125V, 2410 ROHS COMPLIANT: YES
FUSE BOARD MOUNT 3A 125VDC 2410
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-2410FPA300W-2 | 1302019-SF-2410FPA300W-2 | 118-SF-2410FPA300W-2DKR-ND | 69AH2278 | SF-2410FPA300W-2 |
| Product Name | 3A Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Fuse, Aec-Q200, Fast Act, 3A, 125V, 2410 Rohs Compliant Bourns | Circuit Protection - Fuses |
| Mounting | Surface Mount | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 3 amps | 3 amps | 3 amps |