Bourns, Inc. Circuit Protection - Fuses SF-2410FP800W-2

Description
Win Source Part Number: 1301981-SF-2410FP800 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 20.3 DC Cold Resistance: 0.0086 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP800W-2TR,SF -2410FP800W-2CT,SF-2 410FP800W-2DKR Base Product Number: SF-2410 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301981-SF-2410FP800 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 20.3 DC Cold Resistance: 0.0086 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP800W-2TR,SF -2410FP800W-2CT,SF-2 410FP800W-2DKR Base Product Number: SF-2410 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1301981-SF-2410FP800W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301981-SF-2410FP800W-2
Circuit Protection - Fuses 1301981-SF-2410FP800W-2
Win Source Part Number: 1301981-SF-2410FP800 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 20.3 DC Cold Resistance: 0.0086 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP800W-2TR,SF -2410FP800W-2CT,SF-2 410FP800W-2DKR Base Product Number: SF-2410 Approval Agency: UL

Win Source Part Number: 1301981-SF-2410FP800W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 20.3
DC Cold Resistance: 0.0086 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP800W-2TR,SF-2410FP800W-2CT,SF-2410FP800W-2DKR
Base Product Number: SF-2410
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
8A Circuit Protection Fuse
139-SF-2410FP800W-2
8A Circuit Protection Fuse 139-SF-2410FP800W-2
FUSE BRD MT 8A 125VAC/125DC 2410 Product overview: SF-2410FP800W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP800W-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 8A 125VAC/125DC 2410 Product overview: SF-2410FP800W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP800W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-2410FP800W-2CT-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP800W-2TR-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP800W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Bourns - 58AC3928 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Bourns
58AC3928
Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Bourns 58AC3928
FUSE, SMD, 8A, FAST ACTING, 2410; Fuse Current:8A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 8A, FAST ACTING, 2410; Fuse Current:8A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-2410FP800W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP800W-2
Circuit Protection - Fuses SF-2410FP800W-2
FUSE BRD MT 8A 125VAC/125DC 2410

FUSE BRD MT 8A 125VAC/125DC 2410

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1301981-SF-2410FP800W-2 139-SF-2410FP800W-2 SF-2410FP800W-2CT-ND 58AC3928 SF-2410FP800W-2
Product Name Circuit Protection - Fuses 8A Circuit Protection Fuse Fuses Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Bourns Circuit Protection - Fuses
Mounting SMD (SMT) Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 8 amps 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Auto Fuses - ATL/ATI -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers