Bourns, Inc. SMD 2.5A Circuit Protection Fuse SF-2410FP250T-2

Description
FUSE BRDMT 2.5A 125VAC/125DC SMD Product overview: SF-2410FP250T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP250T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRDMT 2.5A 125VAC/125DC SMD Product overview: SF-2410FP250T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP250T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A Circuit Protection Fuse
139-SF-2410FP250T-2
SMD 2.5A Circuit Protection Fuse 139-SF-2410FP250T-2
FUSE BRDMT 2.5A 125VAC/125DC SMD Product overview: SF-2410FP250T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP250T-2 can be used for catalog matching and distributor lookup.

FUSE BRDMT 2.5A 125VAC/125DC SMD Product overview: SF-2410FP250T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP250T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 1914625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1914625
Non Resettable Fuses 1914625
Bourns SF-2410FP250T-2

Bourns SF-2410FP250T-2

Supplier's Site
Non Resettable Fuses - 1914177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1914177
Non Resettable Fuses 1914177
Bourns SF-2410FP250T-2

Bourns SF-2410FP250T-2

Supplier's Site
Fuses - SF-2410FP250T-2CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410FP250T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410FP250T-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 1302008-SF-2410FP250T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302008-SF-2410FP250T-2
Circuit Protection - Fuses 1302008-SF-2410FP250T-2
Win Source Part Number: 1302008-SF-2410FP250 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FP-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 1.1471 DC Cold Resistance: 0.044 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP250T-2DKR,S F-2410FP250T-2CT,SF- 2410FP250T-2TR Approval Agency: cUL, UL

Win Source Part Number: 1302008-SF-2410FP250T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FP-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.1471
DC Cold Resistance: 0.044 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP250T-2DKR,SF-2410FP250T-2CT,SF-2410FP250T-2TR
Approval Agency: cUL, UL

Buy Now Datasheet
Circuit Protection - Fuses - SF-2410FP250T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP250T-2
Circuit Protection - Fuses SF-2410FP250T-2
FUSE BRDMT 2.5A 125VAC/125DC SMD

FUSE BRDMT 2.5A 125VAC/125DC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-2410FP250T-2 1914625 SF-2410FP250T-2CT-ND 1302008-SF-2410FP250T-2 SF-2410FP250T-2
Product Name SMD 2.5A Circuit Protection Fuse Non Resettable Fuses Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards RoHS RoHS UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 2.5 amps 2.5 amps 2.5 amps
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data