Bourns, Inc. 2A Circuit Protection Fuse SF-2410FP200W-2

Description
FUSE BRD MT 2A 250VAC/125DC 2410 Product overview: SF-2410FP200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP200W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD MT 2A 250VAC/125DC 2410 Product overview: SF-2410FP200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP200W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
139-SF-2410FP200W-2
2A Circuit Protection Fuse 139-SF-2410FP200W-2
FUSE BRD MT 2A 250VAC/125DC 2410 Product overview: SF-2410FP200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP200W-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 2A 250VAC/125DC 2410 Product overview: SF-2410FP200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP200W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1301992-SF-2410FP200W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301992-SF-2410FP200W-2
Circuit Protection - Fuses 1301992-SF-2410FP200W-2
Win Source Part Number: 1301992-SF-2410FP200 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 50A DC Melting I2t: 2.75 DC Cold Resistance: 0.042 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP200W-2TR,SF -2410FP200W-2CT,SF-2 410FP200W-2DKR Base Product Number: SF-2410 Approval Agency: UL

Win Source Part Number: 1301992-SF-2410FP200W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I2t: 2.75
DC Cold Resistance: 0.042 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP200W-2TR,SF-2410FP200W-2CT,SF-2410FP200W-2DKR
Base Product Number: SF-2410
Approval Agency: UL

Buy Now Datasheet
Fuses - SF-2410FP200W-2CT-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP200W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP200W-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - SF-2410FP200W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP200W-2
Circuit Protection - Fuses SF-2410FP200W-2
FUSE BRD MT 2A 250VAC/125DC 2410

FUSE BRD MT 2A 250VAC/125DC 2410

Supplier's Site
Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Bourns - 58AC3919 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Bourns
58AC3919
Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Bourns 58AC3919
FUSE, SMD, 2A, FAST ACTING, 2410; Fuse Current:2A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 2A, FAST ACTING, 2410; Fuse Current:2A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Act, 2A, 125Vdc, 2410; Fuse Current Bourns - 67AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 2A, 125Vdc, 2410; Fuse Current Bourns
67AC6786
Smd Fuse, Fast Act, 2A, 125Vdc, 2410; Fuse Current Bourns 67AC6786
SMD FUSE, FAST ACT, 2A, 125VDC, 2410; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FPxxxW Series RoHS Compliant: Yes

SMD FUSE, FAST ACT, 2A, 125VDC, 2410; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FPxxxW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-2410FP200W-2 1301992-SF-2410FP200W-2 SF-2410FP200W-2CT-ND SF-2410FP200W-2 58AC3919
Product Name 2A Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Bourns
Mounting Surface Mount SMD (SMT) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data