Bourns, Inc. Fuses SF-2410FP200T-2

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-2410FP200T-2CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410FP200T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410FP200T-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Fast Acting, 2A, 2410; Fuse Current Bourns - 26AH0062 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2A, 2410; Fuse Current Bourns
26AH0062
Fuse, Fast Acting, 2A, 2410; Fuse Current Bourns 26AH0062
FUSE, FAST ACTING, 2A, 2410; Fuse Current:2A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, FAST ACTING, 2A, 2410; Fuse Current:2A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - SF-2410FP200T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP200T-2
Circuit Protection - Fuses SF-2410FP200T-2
FUSE BRD MT 2A 125VAC/125DC 2SMD

FUSE BRD MT 2A 125VAC/125DC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number SF-2410FP200T-2CT-ND 26AH0062 SF-2410FP200T-2
Product Name Fuses Fuse, Fast Acting, 2A, 2410; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110410 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details