1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
FUSE BRD MT 1A 250VAC/125DC 2410 Product overview: SF-2410FP100W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP100W-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301995-SF-2410FP100
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I2t: 0.59
DC Cold Resistance: 0.093 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP100W-2TR,SF
Base Product Number: SF-2410
Approval Agency: UL
FUSE, SMD, 1A, FAST ACTING, 2410; Fuse Current:1A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes
SMD FUSE, FAST ACT, 1A, 125VDC, 2410; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FPxxxW Series RoHS Compliant: Yes
FUSE BRD MT 1A 250VAC/125DC 2410
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-2410FP100W-2CT-ND | 139-SF-2410FP100W-2 | 1301995-SF-2410FP100W-2 | 58AC3915 | SF-2410FP100W-2 |
| Product Name | Fuses | 1A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 1A, Fast Acting, 2410; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | SMD (SMT) | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |