Bourns, Inc. Fuses SF-2410FP050W-2

Description
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-2410FP050W-2CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP050W-2TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP050W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1301985-SF-2410FP050W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301985-SF-2410FP050W-2
Circuit Protection - Fuses 1301985-SF-2410FP050W-2
Win Source Part Number: 1301985-SF-2410FP050 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 50A DC Melting I2t: 0.1 DC Cold Resistance: 0.231 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP050W-2DKR,S F-2410FP050W-2CT,SF- 2410FP050W-2TR Base Product Number: SF-2410 Approval Agency: UL

Win Source Part Number: 1301985-SF-2410FP050W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I2t: 0.1
DC Cold Resistance: 0.231 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP050W-2DKR,SF-2410FP050W-2CT,SF-2410FP050W-2TR
Base Product Number: SF-2410
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
500MA Circuit Protection Fuse
139-SF-2410FP050W-2
500MA Circuit Protection Fuse 139-SF-2410FP050W-2
FUSE BRD 500MA 250VAC/125DC 2410 Product overview: SF-2410FP050W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP050W-2 can be used for catalog matching and distributor lookup.

FUSE BRD 500MA 250VAC/125DC 2410 Product overview: SF-2410FP050W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP050W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Bourns - 58AC3912 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Bourns
58AC3912
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Bourns 58AC3912
FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Act, 0.5A, 125Vdc, 2410; Fuse Current Bourns - 67AC6779 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 0.5A, 125Vdc, 2410; Fuse Current Bourns
67AC6779
Smd Fuse, Fast Act, 0.5A, 125Vdc, 2410; Fuse Current Bourns 67AC6779
SMD FUSE, FAST ACT, 0.5A, 125VDC, 2410; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FPxxxW Series RoHS Compliant: Yes

SMD FUSE, FAST ACT, 0.5A, 125VDC, 2410; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FPxxxW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-2410FP050W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP050W-2
Circuit Protection - Fuses SF-2410FP050W-2
FUSE BRD 500MA 250VAC/125DC 2410

FUSE BRD 500MA 250VAC/125DC 2410

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SF-2410FP050W-2CT-ND 1301985-SF-2410FP050W-2 139-SF-2410FP050W-2 58AC3912 SF-2410FP050W-2
Product Name Fuses Circuit Protection - Fuses 500MA Circuit Protection Fuse Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 486-2515-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 002311107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers