100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, FAST ACTING, 0.1A, 2410; Fuse Current:100mA; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A;RoHS Compliant: Yes
FUSE BRD 100MA 125VAC/125VDC SMD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-2410FP010T-2TR-ND | 1914164 | 26AH0049 | SF-2410FP010T-2 |
| Product Name | Fuses | Non Resettable Fuses | Fuse, Fast Acting, 0.1A, 2410; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |