Win Source Part Number: 1301977-SF-2410F2000
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65 V
Voltage Rating - DC: 65 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I2t: 126.2
DC Cold Resistance: 0.0034 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410F2000W-2CT,SF
Base Product Number: SF-2410
Approval Agency: UL
FUSE BRD MNT 20A 65VAC/65DC 2410 Product overview: SF-2410F2000W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410F2000W-2 can be used for catalog matching and distributor lookup.
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
FUSE BRD MNT 20A 65VAC/65DC 2410
FUSE, SMD, 20A, FAST ACTING, 2410; Fuse Current:20A; Product Range:SinglFuse SF-2410FxxxW Series; Voltage Rating VAC:32V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 20A, 65VDC, 2410; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:65V; Voltage Rating VDC:65V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FxxxW Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1301977-SF-2410F2000W-2 | 139-SF-2410F2000W-2 | SF-2410F2000W-2DKR-ND | SF-2410F2000W-2 | 58AC3931 | 67AC6798 |
| Product Name | Circuit Protection - Fuses | 20A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 20A, Fast Acting, 2410; Fuse Current Bourns | Smd Fuse, Fast Acting, 20A, 65Vdc, 2410; Fuse Current Bourns |
| Mounting | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 65 volts | 65 volts | 32 volts | 65 volts | ||
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |