Bourns, Inc. 20A Circuit Protection Fuse SF-2410F2000T-2

Description
FUSE BRD MNT 20A 65VAC/65DC 2SMD Product overview: SF-2410F2000T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410F2000T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD MNT 20A 65VAC/65DC 2SMD Product overview: SF-2410F2000T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410F2000T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Circuit Protection Fuse
139-SF-2410F2000T-2
20A Circuit Protection Fuse 139-SF-2410F2000T-2
FUSE BRD MNT 20A 65VAC/65DC 2SMD Product overview: SF-2410F2000T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410F2000T-2 can be used for catalog matching and distributor lookup.

FUSE BRD MNT 20A 65VAC/65DC 2SMD Product overview: SF-2410F2000T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410F2000T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1301979-SF-2410F2000T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301979-SF-2410F2000T-2
Circuit Protection - Fuses 1301979-SF-2410F2000T-2
Win Source Part Number: 1301979-SF-2410F2000 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410F-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65 V Voltage Rating - DC: 65 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 140.8 DC Cold Resistance: 0.0025 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410F2000T-2TR,SF -2410F2000T-2DKR,SF- 2410F2000T-2TR,SF-24 10F2000T-2CT,118-SF- 2410F2000T-2DKR,SF-2 410F2000T-2DKR,118-S F-2410F2000T-2CT,118 -SF-2410F2000T-2TR,S F-2410F2000T-2CT Approval Agency: cUL, UL

Win Source Part Number: 1301979-SF-2410F2000T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410F-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65 V
Voltage Rating - DC: 65 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 140.8
DC Cold Resistance: 0.0025 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410F2000T-2TR,SF-2410F2000T-2DKR,SF-2410F2000T-2TR,SF-2410F2000T-2CT,118-SF-2410F2000T-2DKR,SF-2410F2000T-2DKR,118-SF-2410F2000T-2CT,118-SF-2410F2000T-2TR,SF-2410F2000T-2CT
Approval Agency: cUL, UL

Buy Now Datasheet
Fuses - 118-SF-2410F2000T-2TR-ND - DigiKey
Thief River Falls, MN, United States
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 118-SF-2410F2000T-2CT-ND - DigiKey
Thief River Falls, MN, United States
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 118-SF-2410F2000T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Fast Acting, 20A, 2410; Fuse Current Bourns - 26AH0073 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 20A, 2410; Fuse Current Bourns
26AH0073
Fuse, Fast Acting, 20A, 2410; Fuse Current Bourns 26AH0073
FUSE, FAST ACTING, 20A, 2410; Fuse Current:20A; Product Range:SinglFuse SF-2410F-T Series; Voltage Rating VAC:65V; Voltage Rating V DC:24V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, FAST ACTING, 20A, 2410; Fuse Current:20A; Product Range:SinglFuse SF-2410F-T Series; Voltage Rating VAC:65V; Voltage Rating V DC:24V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
2410 Fast-Acting Tube 20A Bourns - 33AH9343 - Newark, An Avnet Company
Chicago, IL, United States
2410 Fast-Acting Tube 20A Bourns
33AH9343
2410 Fast-Acting Tube 20A Bourns 33AH9343
2410 FAST-ACTING TUBE 20A

2410 FAST-ACTING TUBE 20A

Supplier's Site
Circuit Protection - Fuses - SF-2410F2000T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410F2000T-2
Circuit Protection - Fuses SF-2410F2000T-2
FUSE BRD MNT 20A 65VAC/65DC 2SMD

FUSE BRD MNT 20A 65VAC/65DC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-2410F2000T-2 1301979-SF-2410F2000T-2 118-SF-2410F2000T-2TR-ND 26AH0073 33AH9343 SF-2410F2000T-2
Product Name 20A Circuit Protection Fuse Circuit Protection - Fuses Fuses Fuse, Fast Acting, 20A, 2410; Fuse Current Bourns 2410 Fast-Acting Tube 20A Bourns Circuit Protection - Fuses
Mounting Surface Mount SMD (SMT) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers