15A 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
15A 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
15A 86V AC 86V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, FAST ACTING, 15A, 2410; Fuse Current:15A; Product Range:SinglFuse SF-2410F-T Series; Voltage Rating VAC:86V; Voltage Rating V DC:24V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:200A; RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 15A, 125VAC, 2410; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410F-T Series RoHS Compliant: Yes
FUSE BRD MNT 15A 86VAC/86DC 2SMD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-2410F1500T-2CT-ND | 26AH0072 | 33AH9342 | SF-2410F1500T-2 |
| Product Name | Fuses | Fuse, Fast Acting, 15A, 2410; Fuse Current Bourns | Smd Fuse, Fast Acting, 15A, 125Vac, 2410; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |