Win Source Part Number: 1302050-SF-1206SP600
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SPxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 60A
Melting I2t: 8.5
DC Cold Resistance: 0.011 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W x 0.038" H (3.20mm x 1.60mm x 0.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206SP600M-2DKR,S
Base Product Number: SF-1206
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 6A 24VDC 1206 Product overview: SF-1206SP600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SP600M-2 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 6A 24VDC 1206
FUSE, SMD, 6A, TIME DELAY, 1206; Fuse Current:6A; Product Range:SinglFuse SF-1206SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:24V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1302050-SF-1206SP600M-2 | SF-1206SP600M-2DKR-ND | 139-SF-1206SP600M-2 | SF-1206SP600M-2 | 56AC6511 |
| Product Name | Circuit Protection - Fuses | Fuses | 6A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 6A, Time Delay, 1206; Fuse Current Bourns |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Voltage | 24 volts | 24 volts | |||
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps |