Bourns, Inc. Fuses SF-1206SP150-2

Description
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206SP150-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP150-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP150-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206SP150-2
Circuit Protection - Fuses SF-1206SP150-2
FUSE BOARD MOUNT 1.5A 63VDC 1206

FUSE BOARD MOUNT 1.5A 63VDC 1206

Supplier's Site
Fuse, Time Delay, 1.5A, 1206; Fuse Current Bourns - 47AC1591 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 1.5A, 1206; Fuse Current Bourns
47AC1591
Fuse, Time Delay, 1.5A, 1206; Fuse Current Bourns 47AC1591
FUSE, TIME DELAY, 1.5A, 1206; Fuse Current:1.5A; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, TIME DELAY, 1.5A, 1206; Fuse Current:1.5A; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Time Delay, 1.5A, 63Vdc, 1206; Fuse Current Bourns - 52AC6496 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 1.5A, 63Vdc, 1206; Fuse Current Bourns
52AC6496
Smd Fuse, Time Delay, 1.5A, 63Vdc, 1206; Fuse Current Bourns 52AC6496
SMD FUSE, TIME DELAY, 1.5A, 63VDC, 1206; Fuse Current:1.5A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SP Series RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 1.5A, 63VDC, 1206; Fuse Current:1.5A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number SF-1206SP150-2CT-ND SF-1206SP150-2 47AC1591 52AC6496
Product Name Fuses Circuit Protection - Fuses Fuse, Time Delay, 1.5A, 1206; Fuse Current Bourns Smd Fuse, Time Delay, 1.5A, 63Vdc, 1206; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data