Win Source Part Number: 1302058-SF-1206SP080
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.072
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206SP080-2TR,SF-
Base Product Number: SF-1206
Approval Agency: UL
FUSE BOARD MNT 800MA 63VDC 1206 Product overview: SF-1206SP080-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SP080-2 can be used for catalog matching and distributor lookup.
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, TIME DELAY, 0.8A, 1206; Fuse Current:800mA; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes
FUSE BOARD MNT 800MA 63VDC 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1302058-SF-1206SP080-2 | 139-SF-1206SP080-2 | SF-1206SP080-2TR-ND | 47AC1588 | SF-1206SP080-2 |
| Product Name | Circuit Protection - Fuses | 800MA Circuit Protection Fuse | Fuses | Fuse, Time Delay, 0.8A, 1206; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |
| Rated Voltage | 63 volts | 63 volts | |||
| Rated Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |