Bourns, Inc. Circuit Protection - Fuses SF-1206SA250W-2

Description
Win Source Part Number: 1302068-SF-1206SA250 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SA-W Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 65 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 1.1 DC Cold Resistance: 0.028 Ohms Standard Package: 3,500 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.08mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: 118-SF-1206SA250W-2T R,118-SF-1206SA250W- 2DKR,118-SF-1206SA25 0W-2CT Approval Agency: cUL, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1302068-SF-1206SA250 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SA-W Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 65 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 1.1 DC Cold Resistance: 0.028 Ohms Standard Package: 3,500 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.08mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: 118-SF-1206SA250W-2T R,118-SF-1206SA250W- 2DKR,118-SF-1206SA25 0W-2CT Approval Agency: cUL, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1302068-SF-1206SA250W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302068-SF-1206SA250W-2
Circuit Protection - Fuses 1302068-SF-1206SA250W-2
Win Source Part Number: 1302068-SF-1206SA250 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SA-W Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 65 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 1.1 DC Cold Resistance: 0.028 Ohms Standard Package: 3,500 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.08mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: 118-SF-1206SA250W-2T R,118-SF-1206SA250W- 2DKR,118-SF-1206SA25 0W-2CT Approval Agency: cUL, UL

Win Source Part Number: 1302068-SF-1206SA250W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SA-W
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 65 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.1
DC Cold Resistance: 0.028 Ohms
Standard Package: 3,500
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-1206SA250W-2TR,118-SF-1206SA250W-2DKR,118-SF-1206SA250W-2CT
Approval Agency: cUL, UL

Buy Now Datasheet
Singapore, Singapore
2.5A Circuit Protection Fuse
139-SF-1206SA250W-2
2.5A Circuit Protection Fuse 139-SF-1206SA250W-2
FUSE BOARD MOUNT 2.5A 65VDC 1206 Product overview: SF-1206SA250W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SA250W-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2.5A 65VDC 1206 Product overview: SF-1206SA250W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SA250W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 118-SF-1206SA250W-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

2.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuses - 118-SF-1206SA250W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

2.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuses - 118-SF-1206SA250W-2CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

2.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Circuit Protection - Fuses - SF-1206SA250W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-1206SA250W-2
Circuit Protection - Fuses SF-1206SA250W-2
FUSE BOARD MOUNT 2.5A 65VDC 1206

FUSE BOARD MOUNT 2.5A 65VDC 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1302068-SF-1206SA250W-2 139-SF-1206SA250W-2 118-SF-1206SA250W-2TR-ND SF-1206SA250W-2
Product Name Circuit Protection - Fuses 2.5A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting SMD (SMT) Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF462 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 450 volts
Rated Current 6.3 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details