1206 slow-blow surface mount fuse 20A Au
1206 slow-blow surface mount fuse 20A Au
1206 slow-blow surface mount fuse 20A Au
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
SMD FUSE, HIGH CURRENT, 20A, 32V, 1206 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2459250 | 2459251 | 118-SF-1206SA2000R-2CT-ND | 31AK5210 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | Smd Fuse, High Current, 20A, 32V, 1206 Rohs Compliant Bourns |
| Approvals / Standards | RoHS | RoHS | UL | RoHS |
| Features | Resettable | Resettable | ||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Voltage | 32 volts |